Rochester Electronics Interface - Interface - CODECs - MC145505DWR2 MC145505DWR2

Description
Manufacturer: Motorola Win Source Part Number: 926095-MC145505DWR2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: PCM, Filter Interface 8 b, 13 b PCM 16-SOG Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOG ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 926095-MC145505DWR2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: PCM, Filter Interface 8 b, 13 b PCM 16-SOG Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOG ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - MC145505DWR2 - 926095-MC145505DWR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - MC145505DWR2
926095-MC145505DWR2
Interface - Interface - CODECs - MC145505DWR2 926095-MC145505DWR2
Manufacturer: Motorola Win Source Part Number: 926095-MC145505DWR2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: PCM, Filter Interface 8 b, 13 b PCM 16-SOG Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOG ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 926095-MC145505DWR2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PCM, Filter Interface 8 b, 13 b PCM 16-SOG
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOG
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Interface - CODECs - MC145505DWR2 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
MC145505DWR2
Interface - CODECs MC145505DWR2
PCM CODEC, A/MU-LAW, 1-FUNC PDSO

PCM CODEC, A/MU-LAW, 1-FUNC PDSO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 926095-MC145505DWR2 MC145505DWR2
Product Name Interface - Interface - CODECs - MC145505DWR2 Interface - CODECs
Device Type Sensor Interface Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4609SR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Line Interface ICs - 1923200 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Line Driver, Driver
Features RoHS
# of Tx 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Octal bus transceiver; 3-state - 74AHCT245D,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers