Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MONOSTABLE MULTIVIBRATORS
ROCHESTER ELECTRONICS
MC14538BF -- LOGIC - MULTIVIBRATORS
Rochester Electronics
Logic - Multivibrators
MC14538BF
Description
IC MULTIVIBRATOR 95NS 16SOEIAJ
Lingto Electronic Limited
Done
Datasheet
Description
IC MULTIVIBRATOR 95NS 16SOEIAJ
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MC14538BF
Logic - Multivibrators
MC14538BF
IC MULTIVIBRATOR 95NS 16SOEIAJ
IC MULTIVIBRATOR 95NS 16SOEIAJ
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Monostable Multivibrators
Product Number
MC14538BF
Product Name
Logic - Multivibrators
Type
Non-Retriggerable
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
SN74LS122 Retriggerable monostable multivibrator
SN74LS122DRE4
Specs
Type
Retriggerable
Supply Voltage
5V; 4.75
Package Type
Other; PDIP,SO,SOIC
View Details
6
suppliers
Rochester Electronics
Logic - Multivibrators
CD74HC123NS
Specs
Type
Retriggerable
Operating Current
5.2 mA
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Nexperia B.V.
Multivibrators
74AHCT123AD,112
Specs
Package Type
SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
4
suppliers
Lansdale Semiconductor, Inc.
Dual Pulse Stretcher/Multivibrator
675T/C
Specs
Supply Voltage
18 VDC
Package Type
DIP
Number of Pins
14
View Details