Rochester Electronics Logic - Counters, Dividers MC10EP32DTR2

Description
IC DIVIDER 1:2 ECL CLK IN 8TSSOP
Datasheet
Description
IC DIVIDER 1:2 ECL CLK IN 8TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Counters, Dividers - MC10EP32DTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC10EP32DTR2
Logic - Counters, Dividers MC10EP32DTR2
IC DIVIDER 1:2 ECL CLK IN 8TSSOP

IC DIVIDER 1:2 ECL CLK IN 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Dividers
Product Number MC10EP32DTR2
Product Name Logic - Counters, Dividers
Clock Frequency 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HCT4020MG4 - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
2 suppliers
Frequency Dividers - HX4210 - Maury Microwave
Specs
Supply Voltage 8VDC to 12VDC (100mA)
Power Dissipation 10 milliwatts
View Details
Counters, Dividers - 1727-3551-ND - DigiKey
Specs
Division Ratio 2
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers