Rochester Electronics Logic - Logic - Parity Generators and Checkers - MC10170L MC10170L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883234-MC10170L Series: * Features: Parity Generator Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883234-MC10170L Series: * Features: Parity Generator Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - MC10170L - MC10170L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - MC10170L
MC10170L
Logic - Logic - Parity Generators and Checkers - MC10170L MC10170L
Manufacturer: ON Semiconductor Win Source Part Number: 883234-MC10170L Series: * Features: Parity Generator Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883234-MC10170L
Series: *
Features: Parity Generator
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Parity Generators and Checkers - MC10170L - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
MC10170L
Logic - Parity Generators and Checkers MC10170L
PARITY GENERATOR/CHECKER, 9-BIT

PARITY GENERATOR/CHECKER, 9-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators
Product Number MC10170L MC10170L
Product Name Logic - Logic - Parity Generators and Checkers - MC10170L Logic - Parity Generators and Checkers
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - DM54180J/883 - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Parity Generators and Checkers - 74HCT280DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
4-Bit ALU and Function Generator - 54181/J,K - Lansdale Semiconductor, Inc.
Specs
Number of Bits 4
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details