Rochester Electronics Logic - Logic - Parity Generators and Checkers - MC10160L MC10160L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883230-MC10160L Series: * Features: Parity Generator Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883230-MC10160L Series: * Features: Parity Generator Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - MC10160L - MC10160L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - MC10160L
MC10160L
Logic - Logic - Parity Generators and Checkers - MC10160L MC10160L
Manufacturer: ON Semiconductor Win Source Part Number: 883230-MC10160L Series: * Features: Parity Generator Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883230-MC10160L
Series: *
Features: Parity Generator
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Parity Generators and Checkers - MC10160L - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
MC10160L
Logic - Parity Generators and Checkers MC10160L
PARITY GENERATOR/CHECKER, 12-BIT

PARITY GENERATOR/CHECKER, 12-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators
Product Number MC10160L MC10160L
Product Name Logic - Logic - Parity Generators and Checkers - MC10160L Logic - Parity Generators and Checkers
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 1727-3402-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
CD74HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker - CD74HC280MT - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 3.3V; Other; 2
Package Type Other; PDIP,SOIC
View Details
5 suppliers
Logic - Parity Generators and Checkers - MC10H160FNG - Lingto Electronic Limited
Specs
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
8-Bit Odd/Even Parity Generator/Checker - 54180/C,A - Lansdale Semiconductor, Inc.
Specs
Number of Bits 8
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details