Rochester Electronics PMIC - PMIC - Battery Chargers - MAX2003CSE MAX2003CSE

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881295-MAX2003CSE Series: * Features: Charger IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881295-MAX2003CSE Series: * Features: Charger IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MAX2003CSE - 881295-MAX2003CSE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MAX2003CSE
881295-MAX2003CSE
PMIC - PMIC - Battery Chargers - MAX2003CSE 881295-MAX2003CSE
Manufacturer: Maxim Integrated Win Source Part Number: 881295-MAX2003CSE Series: * Features: Charger IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881295-MAX2003CSE
Series: *
Features: Charger IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Battery Chargers - MAX2003CSE - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MAX2003CSE
PMIC - Battery Chargers MAX2003CSE
IC BATT FAST CHG NICD/NIMH

IC BATT FAST CHG NICD/NIMH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs
Product Number 881295-MAX2003CSE MAX2003CSE
Product Name PMIC - PMIC - Battery Chargers - MAX2003CSE PMIC - Battery Chargers
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24075QRLCRCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 1897865 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type DIP; Pdip
Pins 16
View Details
PMIC - Battery Chargers - MAX1667EAP - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Supply Voltage 18.4 volts
Charge Current 4000 to 1000 mA
View Details