LM4546BVH -- INTERFACE - CODECS
Rochester Electronics
Interface - CODECs
LM4546BVH
Description
CONSUMER CIRCUIT, PQFP48
-
Lingto Electronic Limited
Datasheet
Description
CONSUMER CIRCUIT, PQFP48
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
LM4546BVH |
|
Product Name
|
Interface - CODECs |
|
Technology
|
Serial
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details