Rochester Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242IPA ICM7242IPA

Description
Manufacturer: Intersil Win Source Part Number: 874210-ICM7242IPA Operating Temperature Range: -25°C ~ 85°C Features: 4-Digit Up/Down Counter IC 5MHz Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 874210-ICM7242IPA Operating Temperature Range: -25°C ~ 85°C Features: 4-Digit Up/Down Counter IC 5MHz Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242IPA - 874210-ICM7242IPA - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242IPA
874210-ICM7242IPA
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242IPA 874210-ICM7242IPA
Manufacturer: Intersil Win Source Part Number: 874210-ICM7242IPA Operating Temperature Range: -25°C ~ 85°C Features: 4-Digit Up/Down Counter IC 5MHz Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 874210-ICM7242IPA
Operating Temperature Range: -25°C ~ 85°C
Features: 4-Digit Up/Down Counter IC 5MHz
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 874210-ICM7242IPA
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242IPA
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXSBA024LNHTAG - 928755-NBXSBA024LNHTAG - Win Source Electronics
Specs
Package Type Surface Mount; 6-CLCC (7x5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Bus Interface CMOS
Package Type Strip
Supply Voltage 1.8 volts
View Details
NE555 Single Precision Timer - NE555PWG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details