Rochester Electronics Memory - EPROM - HN27C4096AG12 HN27C4096AG12

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 848361-HN27C4096AG12 Features: Memory IC 120 ns Package: Bulk Family Name: HN27C Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0061
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 848361-HN27C4096AG12 Features: Memory IC 120 ns Package: Bulk Family Name: HN27C Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - HN27C4096AG12 - 848361-HN27C4096AG12 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - HN27C4096AG12
848361-HN27C4096AG12
Memory - EPROM - HN27C4096AG12 848361-HN27C4096AG12
Manufacturer: Renesas Electronics America Win Source Part Number: 848361-HN27C4096AG12 Features: Memory IC 120 ns Package: Bulk Family Name: HN27C Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0061

Manufacturer: Renesas Electronics America
Win Source Part Number: 848361-HN27C4096AG12
Features: Memory IC 120 ns
Package: Bulk
Family Name: HN27C
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0061

Buy Now Datasheet
UV EPROM, 256KX16, 120NS

UV EPROM, 256KX16, 120NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 848361-HN27C4096AG12 HN27C4096AG12
Product Name Memory - EPROM - HN27C4096AG12 Memory
Memory Category EPROM EPROM; EPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 5962-9459901MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
2 suppliers
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - CY27C512-45JC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 512 kbits
View Details