HEF4528BP652 -- LOGIC - MULTIVIBRATORS
Rochester Electronics
Logic - Multivibrators
HEF4528BP652
Description
IC MULTIVIBRATOR
-
Lingto Electronic Limited
Datasheet
Description
IC MULTIVIBRATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Monostable Multivibrators |
|
Product Number
|
HEF4528BP652 |
|
Product Name
|
Logic - Multivibrators |
|
Type
|
Non-Retriggerable
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Schmitt Trigger
Package Type
SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Supply Voltage
4.5 V ~ 5.5 V
Package Type
Other; 14-CFlatPack
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Lansdale Semiconductor, Inc.
Type
Retriggerable
Supply Voltage
7 V
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details