Rochester Electronics Interface Transceiver IC HC9P55564-5

Description
CVSD Codec, CVSD, 1-Func, PDSO16, Product overview: HC9P55564-5 from Rochester Electronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-HC9P55564-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CVSD Codec, CVSD, 1-Func, PDSO16, Product overview: HC9P55564-5 from Rochester Electronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-HC9P55564-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 716-HC9P55564-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-HC9P55564-5
Interface Transceiver IC 716-HC9P55564-5
CVSD Codec, CVSD, 1-Func, PDSO16, Product overview: HC9P55564-5 from Rochester Electronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-HC9P55564-5 can be used for catalog matching and distributor lookup.

CVSD Codec, CVSD, 1-Func, PDSO16, Product overview: HC9P55564-5 from Rochester Electronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-HC9P55564-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - HC9P55564-5 - 873245-HC9P55564-5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - HC9P55564-5
873245-HC9P55564-5
Interface - Interface - CODECs - HC9P55564-5 873245-HC9P55564-5
Manufacturer: Rochester Electronics Win Source Part Number: 873245-HC9P55564-5 Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 873245-HC9P55564-5
Series: *
Features: Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
CODECS - HC9P55564-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface

Interface

Buy Now
Interface - CODECs - HC9P55564-5 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
HC9P55564-5
Interface - CODECs HC9P55564-5
CVSD CODEC, CVSD, 1-FUNC, PDSO16

CVSD CODEC, CVSD, 1-FUNC, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - CODECs - HC9P55564-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - CODECs
HC9P55564-5
Integrated Circuits (ICs) - Interface - CODECs HC9P55564-5
CVSD CODEC, CVSD, 1-FUNC, PDSO16

CVSD CODEC, CVSD, 1-FUNC, PDSO16

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 716-HC9P55564-5 873245-HC9P55564-5 HC9P55564-5 HC9P55564-5 HC9P55564-5
Product Name Interface Transceiver IC Interface - Interface - CODECs - HC9P55564-5 CODECS Interface - CODECs Integrated Circuits (ICs) - Interface - CODECs
Device Type Transceiver Sensor Interface Codec Sensor Interface; Codec Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface - Interface - Sensor and Detector Interfaces - AD9804AJSTRL - 859844-AD9804AJSTRL - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type QFP; 48-LQFP (7x7)
View Details
2 suppliers
Telecom - SI32261-C-ZM2R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details