Rochester Electronics Memory - EPROM - FM27C040Q150 FM27C040Q150

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919171-FM27C040Q150 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - UV Memory IC 4Mb (512K x 8) Parallel 32-CDIP Package: Bulk Package: 32-CDIP (0.685", 17.40mm) Window Mounting: Through Hole Family Name: FM27 Categories: Integrated Circuits (ICs) Case / Package: 32-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0061
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919171-FM27C040Q150 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - UV Memory IC 4Mb (512K x 8) Parallel 32-CDIP Package: Bulk Package: 32-CDIP (0.685", 17.40mm) Window Mounting: Through Hole Family Name: FM27 Categories: Integrated Circuits (ICs) Case / Package: 32-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - FM27C040Q150 - 919171-FM27C040Q150 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - FM27C040Q150
919171-FM27C040Q150
Memory - EPROM - FM27C040Q150 919171-FM27C040Q150
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919171-FM27C040Q150 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - UV Memory IC 4Mb (512K x 8) Parallel 32-CDIP Package: Bulk Package: 32-CDIP (0.685", 17.40mm) Window Mounting: Through Hole Family Name: FM27 Categories: Integrated Circuits (ICs) Case / Package: 32-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0061

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919171-FM27C040Q150
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - UV Memory IC 4Mb (512K x 8) Parallel 32-CDIP
Package: Bulk
Package: 32-CDIP (0.685", 17.40mm) Window
Mounting: Through Hole
Family Name: FM27
Categories: Integrated Circuits (ICs)
Case / Package: 32-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0061

Buy Now Datasheet
Memory IC and Storage Component - 774-FM27C040Q150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-FM27C040Q150
Memory IC and Storage Component 774-FM27C040Q150
IC EPROM 4MBIT PARALLEL 32CDIP Product overview: FM27C040Q150 from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM27C040Q150 can be used for catalog matching and distributor lookup.

IC EPROM 4MBIT PARALLEL 32CDIP Product overview: FM27C040Q150 from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM27C040Q150 can be used for catalog matching and distributor lookup.

Supplier's Site
IC EPROM 4MBIT PARALLEL 32CDIP

IC EPROM 4MBIT PARALLEL 32CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 919171-FM27C040Q150 774-FM27C040Q150 FM27C040Q150
Product Name Memory - EPROM - FM27C040Q150 Memory IC and Storage Component Memory
Memory Category EPROM EPROM EPROM; EPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Memory - 593995-003-38 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CY27C512-90JI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 90 ns
Density 512 kbits
View Details