Rochester Electronics Memory - EPROM - FM27C010VE150 FM27C010VE150

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872063-FM27C010VE150 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 32-PLCC (14x11.46) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Family Name: FM27 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (14x11.46) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872063-FM27C010VE150 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 32-PLCC (14x11.46) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Family Name: FM27 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (14x11.46) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - FM27C010VE150 - 872063-FM27C010VE150 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - FM27C010VE150
872063-FM27C010VE150
Memory - EPROM - FM27C010VE150 872063-FM27C010VE150
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872063-FM27C010VE150 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 32-PLCC (14x11.46) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Family Name: FM27 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (14x11.46) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872063-FM27C010VE150
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 32-PLCC (14x11.46)
Package: Bulk
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Family Name: FM27
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (14x11.46)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32PLCC

IC EPROM 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 872063-FM27C010VE150 FM27C010VE150
Product Name Memory - EPROM - FM27C010VE150 Memory
Memory Category EPROM EPROM; EPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164L25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details
Memory - 16-4186-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 93L422DM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details