Rochester Electronics PMIC - PMIC - Battery Chargers - FAN54511AUCX FAN54511AUCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918911-FAN54511AUCX Features: Charger IC Lithium Ion/Polymer 63-WLCSP Package: 63-UFBGA, WLCSP Package: Bulk Mounting: Surface Mount Family Name: FAN54511 Categories: Integrated Circuits (ICs) Case / Package: 63-WLCSP Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918911-FAN54511AUCX Features: Charger IC Lithium Ion/Polymer 63-WLCSP Package: 63-UFBGA, WLCSP Package: Bulk Mounting: Surface Mount Family Name: FAN54511 Categories: Integrated Circuits (ICs) Case / Package: 63-WLCSP Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - FAN54511AUCX - 918911-FAN54511AUCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - FAN54511AUCX
918911-FAN54511AUCX
PMIC - PMIC - Battery Chargers - FAN54511AUCX 918911-FAN54511AUCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918911-FAN54511AUCX Features: Charger IC Lithium Ion/Polymer 63-WLCSP Package: 63-UFBGA, WLCSP Package: Bulk Mounting: Surface Mount Family Name: FAN54511 Categories: Integrated Circuits (ICs) Case / Package: 63-WLCSP Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 918911-FAN54511AUCX
Features: Charger IC Lithium Ion/Polymer 63-WLCSP
Package: 63-UFBGA, WLCSP
Package: Bulk
Mounting: Surface Mount
Family Name: FAN54511
Categories: Integrated Circuits (ICs)
Case / Package: 63-WLCSP
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
PMIC - Battery Chargers - FAN54511AUCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
FAN54511AUCX
PMIC - Battery Chargers FAN54511AUCX
BATTERY CHARGE CONTROLLER, SWITC

BATTERY CHARGE CONTROLLER, SWITC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs
Product Number 918911-FAN54511AUCX FAN54511AUCX
Product Name PMIC - PMIC - Battery Chargers - FAN54511AUCX PMIC - Battery Chargers
Cell Type Li-Ion Lithium Ion/Polymer
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004SNTRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
6 suppliers
PMIC - Battery Chargers - ADP3810AR-12.6 - Lingto Electronic Limited
Specs
Cell Type Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection
Supply Voltage 12.6 volts
View Details