The DS2502S is a 1Kb add-only memory device designed for traceability and data storage applications. It features a unique 64-bit ROM ID, which includes a factory-lasered serial number, ensuring absolute traceability. The memory is organized into four 256-bit pages, allowing for random access and the ability to permanently write-protect each page to prevent tampering. The device supports programming without disturbing existing data, enabling additional data to be appended. Communication is facilitated through a minimalist 1-Wire interface, which simplifies connections by requiring only a single data pin and ground. The DS2502S operates over a voltage range of 2.8V to 6.0V and can function in temperatures from -40°C to +85°C. It requires no standby power and programs at voltages between 11.5V and 12.0V. The device is available in various package types, including an 8-pin SOIC, making it suitable for a range of applications such as asset tracking, maintenance records, and calibration constants.
Manufacturer: Maxim Integrated
Win Source Part Number: 869540-DS2502S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EPROM - OTP Memory IC 1Kb (128 x 8) 1-Wire® 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 100
HTSUS: 8542.32.0071
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 869540-DS2502S | DS2502S |
| Product Name | Memory - EPROM - DS2502S | Memory |
| Memory Category | EPROM | EPROM; EPROM |