Rochester Electronics Logic - Logic - FIFOs Memory - CY7C425-20JC CY7C425-20JC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867772-CY7C425-20JC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 1K x 9 Uni-Directional 33.3MHz 20ns 32-PLCC (11.43x13.97) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867772-CY7C425-20JC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 1K x 9 Uni-Directional 33.3MHz 20ns 32-PLCC (11.43x13.97) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C425-20JC - 867772-CY7C425-20JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C425-20JC
867772-CY7C425-20JC
Logic - Logic - FIFOs Memory - CY7C425-20JC 867772-CY7C425-20JC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867772-CY7C425-20JC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 1K x 9 Uni-Directional 33.3MHz 20ns 32-PLCC (11.43x13.97) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867772-CY7C425-20JC
Series: CY7C
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 1K x 9 Uni-Directional 33.3MHz 20ns 32-PLCC (11.43x13.97)
Package: Bulk
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (11.43x13.97)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - CY7C425-20JC - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
CY7C425-20JC
Logic - FIFOs Memory CY7C425-20JC
FIFO, 1KX9, 20NS, ASYNCHRONOUS

FIFO, 1KX9, 20NS, ASYNCHRONOUS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867772-CY7C425-20JC CY7C425-20JC
Product Name Logic - Logic - FIFOs Memory - CY7C425-20JC Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.43x13.97)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - 2385278 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details