Rochester Electronics Logic - Logic - FIFOs Memory - CY7C421-30PC CY7C421-30PC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916494-CY7C421-30PC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 512 x 9 Uni-Directional 25MHz 30ns 28-PDIP Package: Bulk Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916494-CY7C421-30PC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 512 x 9 Uni-Directional 25MHz 30ns 28-PDIP Package: Bulk Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C421-30PC - 916494-CY7C421-30PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C421-30PC
916494-CY7C421-30PC
Logic - Logic - FIFOs Memory - CY7C421-30PC 916494-CY7C421-30PC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916494-CY7C421-30PC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 512 x 9 Uni-Directional 25MHz 30ns 28-PDIP Package: Bulk Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916494-CY7C421-30PC
Series: CY7C
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 512 x 9 Uni-Directional 25MHz 30ns 28-PDIP
Package: Bulk
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - CY7C421-30PC - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
CY7C421-30PC
Logic - FIFOs Memory CY7C421-30PC
FIFO, 512X9, 30NS, ASYNCHRONOUS

FIFO, 512X9, 30NS, ASYNCHRONOUS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916494-CY7C421-30PC CY7C421-30PC
Product Name Logic - Logic - FIFOs Memory - CY7C421-30PC Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 28-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT7814 64 x 18 asynchronous FIFO memory - SN74ACT7814-40DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Memory - 71256S70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 256 kbits
View Details
Memory - 28057297 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers