Rochester Electronics Memory - Unclassified Memory - CY7C261-45QMB CY7C261-45QMB

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916473-CY7C261-45QMB Operating Temperature Range: -55°C ~ 125°C (TA) Features: EPROM - UV Memory IC 64Kb (8K x 8) Parallel Package: Bulk Family Name: CY7C261 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916473-CY7C261-45QMB Operating Temperature Range: -55°C ~ 125°C (TA) Features: EPROM - UV Memory IC 64Kb (8K x 8) Parallel Package: Bulk Family Name: CY7C261 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CY7C261-45QMB - 916473-CY7C261-45QMB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY7C261-45QMB
916473-CY7C261-45QMB
Memory - Unclassified Memory - CY7C261-45QMB 916473-CY7C261-45QMB
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916473-CY7C261-45QMB Operating Temperature Range: -55°C ~ 125°C (TA) Features: EPROM - UV Memory IC 64Kb (8K x 8) Parallel Package: Bulk Family Name: CY7C261 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916473-CY7C261-45QMB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: EPROM - UV Memory IC 64Kb (8K x 8) Parallel
Package: Bulk
Family Name: CY7C261
Categories: Integrated Circuits (ICs)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0071

Buy Now Datasheet
UVPROM, 8KX8, 45NS, CMOS, CQCC28

UVPROM, 8KX8, 45NS, CMOS, CQCC28

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916473-CY7C261-45QMB CY7C261-45QMB
Product Name Memory - Unclassified Memory - CY7C261-45QMB Memory
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details