Rochester Electronics Memory - Unclassified Memory - CY7C261-30PC CY7C261-30PC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916472-CY7C261-30PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 64Kb (8K x 8) Parallel Package: Bulk Family Name: CY7C261 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916472-CY7C261-30PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 64Kb (8K x 8) Parallel Package: Bulk Family Name: CY7C261 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CY7C261-30PC - 916472-CY7C261-30PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY7C261-30PC
916472-CY7C261-30PC
Memory - Unclassified Memory - CY7C261-30PC 916472-CY7C261-30PC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916472-CY7C261-30PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 64Kb (8K x 8) Parallel Package: Bulk Family Name: CY7C261 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916472-CY7C261-30PC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - OTP Memory IC 64Kb (8K x 8) Parallel
Package: Bulk
Family Name: CY7C261
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0071

Buy Now Datasheet
OTP ROM, 8KX8, 30NS

OTP ROM, 8KX8, 30NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916472-CY7C261-30PC CY7C261-30PC
Product Name Memory - Unclassified Memory - CY7C261-30PC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details