Rochester Electronics Memory - Unclassified Memory - CY7C245-45PC CY7C245-45PC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916469-CY7C245-45PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 16Kb (2K x 8) Parallel Package: Bulk Family Name: CY7C245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916469-CY7C245-45PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 16Kb (2K x 8) Parallel Package: Bulk Family Name: CY7C245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CY7C245-45PC - 916469-CY7C245-45PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY7C245-45PC
916469-CY7C245-45PC
Memory - Unclassified Memory - CY7C245-45PC 916469-CY7C245-45PC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916469-CY7C245-45PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 16Kb (2K x 8) Parallel Package: Bulk Family Name: CY7C245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916469-CY7C245-45PC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - OTP Memory IC 16Kb (2K x 8) Parallel
Package: Bulk
Family Name: CY7C245
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0071

Buy Now Datasheet
OTP ROM, 2KX8, 70NS

OTP ROM, 2KX8, 70NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916469-CY7C245-45PC CY7C245-45PC
Product Name Memory - Unclassified Memory - CY7C245-45PC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Category EPROM; Non-Volatile
Access Time 40 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - EPROM - MD27C040-17/B - 868006-MD27C040-17/B - Win Source Electronics
Specs
Memory Category EPROM
View Details
2 suppliers
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details