Rochester Electronics Memory - Unclassified Memory - CY7C243-25WC CY7C243-25WC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867757-CY7C243-25WC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - UV Memory IC 32Kb (4K x 8) Parallel Package: Bulk Family Name: CY7C243 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0061
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867757-CY7C243-25WC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - UV Memory IC 32Kb (4K x 8) Parallel Package: Bulk Family Name: CY7C243 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CY7C243-25WC - 867757-CY7C243-25WC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY7C243-25WC
867757-CY7C243-25WC
Memory - Unclassified Memory - CY7C243-25WC 867757-CY7C243-25WC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867757-CY7C243-25WC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - UV Memory IC 32Kb (4K x 8) Parallel Package: Bulk Family Name: CY7C243 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0061

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867757-CY7C243-25WC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - UV Memory IC 32Kb (4K x 8) Parallel
Package: Bulk
Family Name: CY7C243
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0061

Buy Now Datasheet
UVPROM, 4KX8, 25NS, CMOS

UVPROM, 4KX8, 25NS, CMOS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867757-CY7C243-25WC CY7C243-25WC
Product Name Memory - Unclassified Memory - CY7C243-25WC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - DM77S184J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers