Rochester Electronics Memory IC and Storage Component CY27C256A-55JC

Description
OTP ROM, 32KX8, 55ns, CMOS, PQCC32, PLASTIC, LCC-32 Product overview: CY27C256A-55JC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY27C256A-55JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OTP ROM, 32KX8, 55ns, CMOS, PQCC32, PLASTIC, LCC-32 Product overview: CY27C256A-55JC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY27C256A-55JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-CY27C256A-55JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY27C256A-55JC
Memory IC and Storage Component 774-CY27C256A-55JC
OTP ROM, 32KX8, 55ns, CMOS, PQCC32, PLASTIC, LCC-32 Product overview: CY27C256A-55JC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY27C256A-55JC can be used for catalog matching and distributor lookup.

OTP ROM, 32KX8, 55ns, CMOS, PQCC32, PLASTIC, LCC-32 Product overview: CY27C256A-55JC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY27C256A-55JC can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Unclassified Memory - CY27C256A-55JC - 916285-CY27C256A-55JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY27C256A-55JC
916285-CY27C256A-55JC
Memory - Unclassified Memory - CY27C256A-55JC 916285-CY27C256A-55JC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916285-CY27C256A-55J C Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 32-PLCC (13.97x11.43) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Family Name: CY27C256 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (13.97x11.43) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916285-CY27C256A-55JC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 32-PLCC (13.97x11.43)
Package: Bulk
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Family Name: CY27C256
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (13.97x11.43)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0071

Buy Now Datasheet
OTP ROM, 32KX8, 55NS PQCC32

OTP ROM, 32KX8, 55NS PQCC32

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-CY27C256A-55JC 916285-CY27C256A-55JC CY27C256A-55JC
Product Name Memory IC and Storage Component Memory - Unclassified Memory - CY27C256A-55JC Memory
Access Time 55 ns 55 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Number of Words 32768 k
Pins 32
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY27C512-45ZC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 512 kbits
View Details