Rochester Electronics Memory - Unclassified Memory - CY27C010-70WMB CY27C010-70WMB

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916282-CY27C010-70WM B Operating Temperature Range: -55°C ~ 125°C (TA) Features: EPROM - UV Memory IC 1Mb (128K x 8) Parallel 28-CerDip Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Window Mounting: Through Hole Family Name: CY27C010 Categories: Integrated Circuits (ICs) Case / Package: 28-CerDip ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0061
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916282-CY27C010-70WM B Operating Temperature Range: -55°C ~ 125°C (TA) Features: EPROM - UV Memory IC 1Mb (128K x 8) Parallel 28-CerDip Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Window Mounting: Through Hole Family Name: CY27C010 Categories: Integrated Circuits (ICs) Case / Package: 28-CerDip ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CY27C010-70WMB - 916282-CY27C010-70WMB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY27C010-70WMB
916282-CY27C010-70WMB
Memory - Unclassified Memory - CY27C010-70WMB 916282-CY27C010-70WMB
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916282-CY27C010-70WM B Operating Temperature Range: -55°C ~ 125°C (TA) Features: EPROM - UV Memory IC 1Mb (128K x 8) Parallel 28-CerDip Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Window Mounting: Through Hole Family Name: CY27C010 Categories: Integrated Circuits (ICs) Case / Package: 28-CerDip ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0061

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916282-CY27C010-70WMB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: EPROM - UV Memory IC 1Mb (128K x 8) Parallel 28-CerDip
Package: Bulk
Package: 28-CDIP (0.600", 15.24mm) Window
Mounting: Through Hole
Family Name: CY27C010
Categories: Integrated Circuits (ICs)
Case / Package: 28-CerDip
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0061

Buy Now Datasheet
UVPROM, 128KX8, 70NS CDIP32

UVPROM, 128KX8, 70NS CDIP32

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916282-CY27C010-70WMB CY27C010-70WMB
Product Name Memory - Unclassified Memory - CY27C010-70WMB Memory
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - Controllers - BQ2204ASN-NTRG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details