Rochester Electronics Memory - Unclassified Memory - CY27C010-120JC CY27C010-120JC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916281-CY27C010-120J C Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 32-PLCC (13.97x11.43) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Family Name: CY27C010 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (13.97x11.43) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916281-CY27C010-120J C Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 32-PLCC (13.97x11.43) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Family Name: CY27C010 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (13.97x11.43) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CY27C010-120JC - 916281-CY27C010-120JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY27C010-120JC
916281-CY27C010-120JC
Memory - Unclassified Memory - CY27C010-120JC 916281-CY27C010-120JC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916281-CY27C010-120J C Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 32-PLCC (13.97x11.43) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Family Name: CY27C010 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (13.97x11.43) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916281-CY27C010-120JC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 32-PLCC (13.97x11.43)
Package: Bulk
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Family Name: CY27C010
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (13.97x11.43)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
OTP ROM, 128KX8, 120NS PQCC32

OTP ROM, 128KX8, 120NS PQCC32

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916281-CY27C010-120JC CY27C010-120JC
Product Name Memory - Unclassified Memory - CY27C010-120JC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY27C512-70ZC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 512 kbits
View Details
Memory - 28370621 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details