Rochester Electronics Interface - CODECs CS42518-CQZ

Description
IC CODEC S/PDIF RCVR 64LQFP
Description
IC CODEC S/PDIF RCVR 64LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The CS42518-CQZ is an 8-channel CODEC featuring eight 24-bit digital-to-analog converters (DACs) and two 24-bit analog-to-digital converters (ADCs). It offers a dynamic range of 110 dB for DACs and 114 dB for ADCs, with total harmonic distortion plus noise (THD+N) at -100 dB. The device supports system sampling rates up to 192 kHz and includes an integrated S/PDIF receiver compatible with EIAJ CP1201 and IEC-60958 standards. The CS42518 provides features such as digital volume control, independent channel gain control for the ADCs, and a high-pass filter for DC offset calibration. It supports logic levels between 1.8 V and 5 V and is designed for applications requiring high audio quality, such as A/V receivers and digital speakers. The product is housed in a 64-pin LQFP package and operates within a temperature range of -10°C to +70°C.

Datasheet Summary
Powered by GS/AI

The CS42518-CQZ is an 8-channel CODEC featuring eight 24-bit digital-to-analog converters (DACs) and two 24-bit analog-to-digital converters (ADCs). It offers a dynamic range of 110 dB for DACs and 114 dB for ADCs, with total harmonic distortion plus noise (THD+N) at -100 dB. The device supports system sampling rates up to 192 kHz and includes an integrated S/PDIF receiver compatible with EIAJ CP1201 and IEC-60958 standards. The CS42518 provides features such as digital volume control, independent channel gain control for the ADCs, and a high-pass filter for DC offset calibration. It supports logic levels between 1.8 V and 5 V and is designed for applications requiring high audio quality, such as A/V receivers and digital speakers. The product is housed in a 64-pin LQFP package and operates within a temperature range of -10°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
Interface - CODECs - CS42518-CQZ - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
CS42518-CQZ
Interface - CODECs CS42518-CQZ
IC CODEC S/PDIF RCVR 64LQFP

IC CODEC S/PDIF RCVR 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Interfaces
Product Number CS42518-CQZ
Product Name Interface - CODECs
Technology Serial
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Interface Transceiver IC - 722-SI2457-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
 - 26LS31JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details