Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PARITY CHECKERS AND GENERATORS
ROCHESTER ELECTRONICS
CRT8021H-031 -- LOGIC - PARITY GENERATORS AND CHECKERS
Rochester Electronics
Logic - Parity Generators and Checkers
CRT8021H-031
Description
CRT VIDEO ATTRIBUTES CONTROLLER
Lingto Electronic Limited
Done
Datasheet
Description
CRT VIDEO ATTRIBUTES CONTROLLER
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
CRT8021H-031
Logic - Parity Generators and Checkers
CRT8021H-031
CRT VIDEO ATTRIBUTES CONTROLLER
CRT VIDEO ATTRIBUTES CONTROLLER
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Parity Checkers and Generators
Product Number
CRT8021H-031
Product Name
Logic - Parity Generators and Checkers
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Parity Generators and Checkers
74HCT280D,652
Specs
Number of Bits
9
Package Type
SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3
suppliers
Texas Instruments
SN54S280 9-Bit Odd/Even Parity Generators/Checkers
SNJ54S280J
Specs
Package Type
Other; CDIP,CFP,LCCC
Logic Family
S
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
3
suppliers
Rochester Electronics
Logic - Parity Generators and Checkers
CY74FCT480BTPC
Specs
Operating Current
32 to 64 mA
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Lansdale Semiconductor, Inc.
9-Bit Odd/Even Parity Generator/Checker
54180/C,D
Specs
Number of Bits
9
Supply Voltage
Other; 7 V
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details