COM8146-6 -- LOGIC - PARITY GENERATORS AND CHECKERS
Rochester Electronics
Logic - Parity Generators and Checkers
COM8146-6
Description
BAUD RATE GENERATOR
-
Lingto Electronic Limited
Datasheet
Description
BAUD RATE GENERATOR
Datasheet
Suppliers
Logic - Parity Generators and Checkers
COM8146-6
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
|
Product Number
|
COM8146-6 |
|
Product Name
|
Logic - Parity Generators and Checkers |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other; 4.75 V ~ 5.25 V
Package Type
Other; 14-CFlatPack
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Supply Voltage
Other; +7
Package Type
Other; SOT402-1 SOT402-1
View Details
3 suppliers
Operating Current
0.8000 to 16 mA
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Lansdale Semiconductor, Inc.
Number of Bits
8
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family
TTL
View Details