COM8136T-P -- LOGIC - PARITY GENERATORS AND CHECKERS
Rochester Electronics
Logic - Parity Generators and Checkers
COM8136T-P
Description
DUAL BAUD RATE GENERATOR
-
Lingto Electronic Limited
Datasheet
Description
DUAL BAUD RATE GENERATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
|
Product Number
|
COM8136T-P |
|
Product Name
|
Logic - Parity Generators and Checkers |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other
Package Type
SOIC; Other; 14-SOIC
Operating Current
5.2 mA
View Details
2 suppliers
Supply Voltage
Other; 4.5 V ~ 5.5 V
Package Type
SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Number of Bits
12
Supply Voltage
Other; (-8) VDC
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details