Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC404AJM5 CLC404AJM5

Description
Manufacturer: National Semiconductor Win Source Part Number: 866802-CLC404AJM5 Operating Temperature Range: -40°C ~ 85°C Features: Current Feedback Amplifier 1 Circuit - SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 866802-CLC404AJM5 Operating Temperature Range: -40°C ~ 85°C Features: Current Feedback Amplifier 1 Circuit - SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC404AJM5 - 866802-CLC404AJM5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC404AJM5
866802-CLC404AJM5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC404AJM5 866802-CLC404AJM5
Manufacturer: National Semiconductor Win Source Part Number: 866802-CLC404AJM5 Operating Temperature Range: -40°C ~ 85°C Features: Current Feedback Amplifier 1 Circuit - SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.33.0001

Manufacturer: National Semiconductor
Win Source Part Number: 866802-CLC404AJM5
Operating Temperature Range: -40°C ~ 85°C
Features: Current Feedback Amplifier 1 Circuit - SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC404AJM5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC404AJM5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC404AJM5
IC OPAMP CFA 1 CIRCUIT SOT23-5

IC OPAMP CFA 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 866802-CLC404AJM5 CLC404AJM5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC404AJM5 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8009AR - Lingto Electronic Limited
Specs
Source Current (IS) 16 milliamps
Bandwidth 1000 MHz
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC208NS - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details