Rochester Electronics Logic - Logic - Multivibrators - CD74HCT221 CD74HCT221

Description
Manufacturer: Harris Corporation Win Source Part Number: 915167-CD74HCT221 Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: Monostable Multivibrator Package: Bulk Family Name: 74HCT221 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915167-CD74HCT221 Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: Monostable Multivibrator Package: Bulk Family Name: 74HCT221 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - CD74HCT221 - 915167-CD74HCT221 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HCT221
915167-CD74HCT221
Logic - Logic - Multivibrators - CD74HCT221 915167-CD74HCT221
Manufacturer: Harris Corporation Win Source Part Number: 915167-CD74HCT221 Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: Monostable Multivibrator Package: Bulk Family Name: 74HCT221 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Harris Corporation
Win Source Part Number: 915167-CD74HCT221
Series: 74HCT
Operating Temperature Range: -55°C ~ 125°C
Features: Monostable Multivibrator
Package: Bulk
Family Name: 74HCT221
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Logic - Multivibrators - CD74HCT221 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HCT221
Logic - Multivibrators CD74HCT221
HIGH-SPEED LOGIC, DUAL MONOSTABL

HIGH-SPEED LOGIC, DUAL MONOSTABL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 915167-CD74HCT221 CD74HCT221
Product Name Logic - Logic - Multivibrators - CD74HCT221 Logic - Multivibrators
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ANSR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
7 suppliers
Single retriggerable monostable multivibrator; Schmitt trigger inputs - 74LVC1G123DC-Q100H - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +6.5
Features Schmitt Trigger; ESD Protection
View Details
9 suppliers
Logic - Multivibrators - MC14538BFG - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Monostable Multivibrator - 951 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 4.5 - 5.5 VDC
Package Type DIP; Other (optional feature); Lead Can / Flat Pack
Propagation Delay 40 ns
View Details