Rochester Electronics Logic - Logic - Multivibrators - CD74HC423E CD74HC423E

Description
Manufacturer: Harris Corporation Win Source Part Number: 915159-CD74HC423E Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Monostable Multivibrator 25 ns 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HC423 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915159-CD74HC423E Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Monostable Multivibrator 25 ns 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HC423 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - CD74HC423E - 915159-CD74HC423E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC423E
915159-CD74HC423E
Logic - Logic - Multivibrators - CD74HC423E 915159-CD74HC423E
Manufacturer: Harris Corporation Win Source Part Number: 915159-CD74HC423E Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Monostable Multivibrator 25 ns 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HC423 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915159-CD74HC423E
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Monostable Multivibrator 25 ns 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74HC423
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Multivibrators - CD74HC423E - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC423E
Logic - Multivibrators CD74HC423E
IC MULTIVIBRATOR 25NS 16DIP

IC MULTIVIBRATOR 25NS 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 915159-CD74HC423E CD74HC423E
Product Name Logic - Logic - Multivibrators - CD74HC423E Logic - Multivibrators
Package Type DIP; PDIP; Other; 16-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 24AC3307 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Package Type Other; DHVQFN
Number of Pins 16
View Details
Logic - Multivibrators - CD74HC123ME4 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123DR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
8 suppliers
Monostable Multivibrator - 288/C,B - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 10 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details