Rochester Electronics Logic - Multivibrators CD4047BE

Description
IC MULTIVIBRATOR 80NS 14DIP
Datasheet
Description
IC MULTIVIBRATOR 80NS 14DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - CD4047BE - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD4047BE
Logic - Multivibrators CD4047BE
IC MULTIVIBRATOR 80NS 14DIP

IC MULTIVIBRATOR 80NS 14DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number CD4047BE
Product Name Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 1727-7966-2-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221PWR - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
6 suppliers
Logic - Multivibrators - 74HCT4538N,112 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dual Monostable Multivibrator - 54123/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details