Rochester Electronics Logic - Logic - Counters, Dividers - CD4026BF CD4026BF

Description
Manufacturer: Harris Corporation Win Source Part Number: 915057-CD4026BF Series: * Features: Counter IC Element Bit Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915057-CD4026BF Series: * Features: Counter IC Element Bit Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - CD4026BF - 915057-CD4026BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4026BF
915057-CD4026BF
Logic - Logic - Counters, Dividers - CD4026BF 915057-CD4026BF
Manufacturer: Harris Corporation Win Source Part Number: 915057-CD4026BF Series: * Features: Counter IC Element Bit Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915057-CD4026BF
Series: *
Features: Counter IC Element Bit
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Counters, Dividers - CD4026BF - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4026BF
Logic - Counters, Dividers CD4026BF
DECADE COUNTERS/DIVIDERS

DECADE COUNTERS/DIVIDERS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 915057-CD4026BF CD4026BF
Product Name Logic - Logic - Counters, Dividers - CD4026BF Logic - Counters, Dividers
Counter Category Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 5962-88657032A - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 125 MHz
View Details
Logic - Logic - Counters, Dividers - 74HCT163D,653 - 1008633-74HCT163D,653 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-SO
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BM96G4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details