CD4017BCSJ -- LOGIC - COUNTERS, DIVIDERS
Rochester Electronics
Logic - Counters, Dividers
CD4017BCSJ
Description
DECADE COUNTER
-
Lingto Electronic Limited
Datasheet
Description
DECADE COUNTER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Dividers |
|
Product Number
|
CD4017BCSJ |
|
Product Name
|
Logic - Counters, Dividers |
|
Clock Frequency
|
6 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Counter Category
Synchronous
Supply Voltage
3.3V; 5V; 6
Package Type
PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
Supply Voltage
8VDC to 12VDC (100mA)
Power Dissipation
10 milliwatts
View Details