Operational Amplifier, 1 Func, 5000uV Offset-Max, BIPolar, PDIP8, PACKAGE-8 Product overview: CA3080AE from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3080AE can be used for catalog matching and distributor lookup.
IC OPAMP TRANSCOND 1 CIRC 8DIP
Transconductance Amplifier 1 Circuit Push-Pull 8-PDIP
IC OPAMP TRANSCOND 1 CIRC 8DIP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-CA3080AE | CA3080AE | CA3080AE | CA3080AE |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Number of Pins | 8 | |||
| Supply Voltage (VS) | 4 volts | |||
| Slew Rate | 7.50E-5 V/µs | 75 V/µs | ||
| Package Type | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |