Rochester Electronics PMIC - PMIC - Battery Chargers - BQ2004SNG4 BQ2004SNG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 913415-BQ2004SNG4 Operating Temperature Range: -20°C ~ 70°C (TA) Features: Charger IC Multi-Chemistry 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: BQ2004 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913415-BQ2004SNG4 Operating Temperature Range: -20°C ~ 70°C (TA) Features: Charger IC Multi-Chemistry 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: BQ2004 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ2004SNG4 - 913415-BQ2004SNG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2004SNG4
913415-BQ2004SNG4
PMIC - PMIC - Battery Chargers - BQ2004SNG4 913415-BQ2004SNG4
Manufacturer: Texas Instruments Win Source Part Number: 913415-BQ2004SNG4 Operating Temperature Range: -20°C ~ 70°C (TA) Features: Charger IC Multi-Chemistry 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: BQ2004 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 913415-BQ2004SNG4
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Charger IC Multi-Chemistry 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: BQ2004
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
PMIC - Battery Chargers - BQ2004SNG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2004SNG4
PMIC - Battery Chargers BQ2004SNG4
IC BATT CHG MULTI-CHEM 16SOIC

IC BATT CHG MULTI-CHEM 16SOIC

Supplier's Site Datasheet
PMIC - Battery Chargers - BQ2004SNG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2004SNG4
PMIC - Battery Chargers BQ2004SNG4
IC BATT CONTRL MULTI-CHEM 16SOIC

IC BATT CONTRL MULTI-CHEM 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs
Product Number 913415-BQ2004SNG4 BQ2004SNG4
Product Name PMIC - PMIC - Battery Chargers - BQ2004SNG4 PMIC - Battery Chargers
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - LM3620M5-4 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Supply Voltage 4.2 volts
View Details
Battery Management - 1908256P - RS Components, Ltd.
Specs
Cell Type Nickel-Metal Hydride, Nickel-Cadmium
Package Type SO
Pins 16
View Details