Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AMP03BJZ

Description
IC OPAMP DIFF 1 CIRCUIT TO99-8
Description
IC OPAMP DIFF 1 CIRCUIT TO99-8
Datasheet
Datasheet Summary
Powered by GS/AI

The AMP03BJZ is a high-speed, monolithic unity-gain differential amplifier designed for precision applications. It features a typical common-mode rejection ratio (CMRR) of 100 dB, ensuring effective rejection of common-mode signals, which is crucial in instrumentation designs. The amplifier exhibits low nonlinearity and distortion, with maximum values of 0.001% and a typical distortion of 0.001%, respectively. With a bandwidth of 3 MHz and a slew rate of 9.5 V/¬µs, the AMP03BJZ is suitable for high-speed applications such as summing amplifiers, instrumentation amplifiers, and current-voltage conversion. The device operates effectively over a wide input voltage range of ¬±20 V and maintains stable performance across a temperature range of -40¬8C to +85¬8C. It is available in multiple package types, including a header configuration, making it versatile for various design requirements. The AMP03BJZ is positioned as a cost-effective alternative to the INA105, providing enhanced speed and performance for demanding applications.

Datasheet Summary
Powered by GS/AI

The AMP03BJZ is a high-speed, monolithic unity-gain differential amplifier designed for precision applications. It features a typical common-mode rejection ratio (CMRR) of 100 dB, ensuring effective rejection of common-mode signals, which is crucial in instrumentation designs. The amplifier exhibits low nonlinearity and distortion, with maximum values of 0.001% and a typical distortion of 0.001%, respectively. With a bandwidth of 3 MHz and a slew rate of 9.5 V/¬µs, the AMP03BJZ is suitable for high-speed applications such as summing amplifiers, instrumentation amplifiers, and current-voltage conversion. The device operates effectively over a wide input voltage range of ¬±20 V and maintains stable performance across a temperature range of -40¬8C to +85¬8C. It is available in multiple package types, including a header configuration, making it versatile for various design requirements. The AMP03BJZ is positioned as a cost-effective alternative to the INA105, providing enhanced speed and performance for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AMP03BJZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AMP03BJZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AMP03BJZ
IC OPAMP DIFF 1 CIRCUIT TO99-8

IC OPAMP DIFF 1 CIRCUIT TO99-8

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Operational Amplifiers
Product Number AMP03BJZ
Product Name Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 2.5 milliamps
Unlock Full Specs
to access all available technical data

Similar Products