Rochester Electronics Logic - Logic - FIFOs Memory - AM7202A-15RC AM7202A-15RC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860939-AM7202A-15RC Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 1K x 9 Uni-Directional 40MHz 15ns 28-PDIP Package: Bulk Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860939-AM7202A-15RC Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 1K x 9 Uni-Directional 40MHz 15ns 28-PDIP Package: Bulk Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - AM7202A-15RC - 860939-AM7202A-15RC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - AM7202A-15RC
860939-AM7202A-15RC
Logic - Logic - FIFOs Memory - AM7202A-15RC 860939-AM7202A-15RC
Manufacturer: Advanced Micro Devices Win Source Part Number: 860939-AM7202A-15RC Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 1K x 9 Uni-Directional 40MHz 15ns 28-PDIP Package: Bulk Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Advanced Micro Devices
Win Source Part Number: 860939-AM7202A-15RC
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 1K x 9 Uni-Directional 40MHz 15ns 28-PDIP
Package: Bulk
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - AM7202A-15RC - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
AM7202A-15RC
Logic - FIFOs Memory AM7202A-15RC
FIFO, 1KX9, 15NS, ASYNCHRONOUS

FIFO, 1KX9, 15NS, ASYNCHRONOUS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 860939-AM7202A-15RC AM7202A-15RC
Product Name Logic - Logic - FIFOs Memory - AM7202A-15RC Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 28-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 28431985 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers