Rochester Electronics Integrated Circuits (ICs) - Memory AM27C256-120PC

Description
Win Source Part Number: 1002539-AM27C256-120 PC Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 120 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-DIP (0.600", 15.24mm) Supplier Device Package: 28-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EPROM Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0061 Mfr: Rochester Electronics, LLC Other Names: 2156-AM27C256-120PC, SPAREIAM27C256-120PC Base Product Number: AM27C256 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1002539-AM27C256-120 PC Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 120 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-DIP (0.600", 15.24mm) Supplier Device Package: 28-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EPROM Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0061 Mfr: Rochester Electronics, LLC Other Names: 2156-AM27C256-120PC, SPAREIAM27C256-120PC Base Product Number: AM27C256 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1002539-AM27C256-120PC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1002539-AM27C256-120PC
Integrated Circuits (ICs) - Memory 1002539-AM27C256-120PC
Win Source Part Number: 1002539-AM27C256-120 PC Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 120 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-DIP (0.600", 15.24mm) Supplier Device Package: 28-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EPROM Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0061 Mfr: Rochester Electronics, LLC Other Names: 2156-AM27C256-120PC, SPAREIAM27C256-120PC Base Product Number: AM27C256 RoHS Status: Not applicable

Win Source Part Number: 1002539-AM27C256-120PC
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 120 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 28-DIP (0.600", 15.24mm)
Supplier Device Package: 28-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EPROM
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0061
Mfr: Rochester Electronics, LLC
Other Names: 2156-AM27C256-120PC,SPAREIAM27C256-120PC
Base Product Number: AM27C256
RoHS Status: Not applicable

Buy Now Datasheet
256Kb Memory IC and Storage Component - 2020-AM27C256-120PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256Kb Memory IC and Storage Component
2020-AM27C256-120PC
256Kb Memory IC and Storage Component 2020-AM27C256-120PC
IC EPROM 256KBIT PARALLEL 28DIP / EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 120 ns 28-PDIP Product overview: AM27C256-120PC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AM27C256-120PC can be used for catalog matching and distributor lookup.

IC EPROM 256KBIT PARALLEL 28DIP / EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 120 ns 28-PDIP Product overview: AM27C256-120PC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AM27C256-120PC can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - AM27C256-120PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 120 ns 28-PDIP

EPROM - OTP Memory IC 256Kbit Parallel 120 ns 28-PDIP

Buy Now
IC EPROM 256KBIT PARALLEL 28DIP

IC EPROM 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1002539-AM27C256-120PC 2020-AM27C256-120PC AM27C256-120PC AM27C256-120PC
Product Name Integrated Circuits (ICs) - Memory 256Kb Memory IC and Storage Component Memory Memory
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Access Time 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
8-bit Memory IC and Storage Component - 2020-CY27C256-200WC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM
View Details
Memory - Unclassified Memory - CY27H010-45ZC - 867571-CY27H010-45ZC - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; 32-TSOP I
View Details
2 suppliers