Rochester Electronics Interface - Interface - CODECs - ADV202BBC-135 ADV202BBC-135

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911113-ADV202BBC-135 Operating Temperature Range: -40°C ~ 85°C Features: JPEG2000 Video Codec Interface 16 b - 144-CSPBGA (13x13) Package: Tray Package: 144-BGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-CSPBGA (13x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 6 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911113-ADV202BBC-135 Operating Temperature Range: -40°C ~ 85°C Features: JPEG2000 Video Codec Interface 16 b - 144-CSPBGA (13x13) Package: Tray Package: 144-BGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-CSPBGA (13x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 6 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - ADV202BBC-135 - 911113-ADV202BBC-135 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - ADV202BBC-135
911113-ADV202BBC-135
Interface - Interface - CODECs - ADV202BBC-135 911113-ADV202BBC-135
Manufacturer: Analog Devices Inc. Win Source Part Number: 911113-ADV202BBC-135 Operating Temperature Range: -40°C ~ 85°C Features: JPEG2000 Video Codec Interface 16 b - 144-CSPBGA (13x13) Package: Tray Package: 144-BGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-CSPBGA (13x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 6 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 911113-ADV202BBC-135
Operating Temperature Range: -40°C ~ 85°C
Features: JPEG2000 Video Codec Interface 16 b - 144-CSPBGA (13x13)
Package: Tray
Package: 144-BGA, CSPBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 144-CSPBGA (13x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 6
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - CODECs - ADV202BBC-135 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
ADV202BBC-135
Interface - CODECs ADV202BBC-135
IC CODEC VIDEO 135MHZ 144CSPBGA

IC CODEC VIDEO 135MHZ 144CSPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 911113-ADV202BBC-135 ADV202BBC-135
Product Name Interface - Interface - CODECs - ADV202BBC-135 Interface - CODECs
Device Type Sensor Interface; Codec Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - AD9949KCPRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
TLV320AIC12 Low-Power Mono Voice Band CODEC - TLV320AIC12IDBTR - Texas Instruments
Specs
Device Type Codec
Features RoHS
View Details
8 suppliers
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
CODECS - PEB3332FV2.1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type Codec
Features RoHS
View Details
2 suppliers