Rochester Electronics PMIC - PMIC - Battery Chargers - ADP3820AR-4.1 ADP3820AR-4.1

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860327-ADP3820AR-4.1 Operating Temperature Range: -20°C ~ 85°C (TA) Features: Charger IC Lithium Ion 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860327-ADP3820AR-4.1 Operating Temperature Range: -20°C ~ 85°C (TA) Features: Charger IC Lithium Ion 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ADP3820AR-4.1 - 860327-ADP3820AR-4.1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ADP3820AR-4.1
860327-ADP3820AR-4.1
PMIC - PMIC - Battery Chargers - ADP3820AR-4.1 860327-ADP3820AR-4.1
Manufacturer: Analog Devices Inc. Win Source Part Number: 860327-ADP3820AR-4.1 Operating Temperature Range: -20°C ~ 85°C (TA) Features: Charger IC Lithium Ion 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860327-ADP3820AR-4.1
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Charger IC Lithium Ion 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 860327-ADP3820AR-4.1
Product Name PMIC - PMIC - Battery Chargers - ADP3820AR-4.1
Cell Type Li-Ion
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - BQ2057TSN - Lingto Electronic Limited
Specs
Charger Type Linear
Cell Type Lithium Ion/Polymer
Supply Voltage 4.1 volts
View Details
Battery Management - 1907858 - RS Components, Ltd.
Specs
Package Type μmax
Pins 8
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details