Rochester Electronics Interface - Specialized AD9397KSTZ-150

Description
IC INTERFACE 150MHZ DVI 100LQFP
Description
IC INTERFACE 150MHZ DVI 100LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD9397KSTZ-150 is a DVI interface receiver designed for high-performance digital video applications. It supports DVI 1.0 and is capable of handling video resolutions up to SXGA (1280 vó 1024 at 80 Hz) and all HDTV formats, including 1080p and 720p. The device features a 150 MHz bandwidth and includes support for high-bandwidth digital content protection (HDCP 1.1), allowing for secure transmission of encrypted video content. This integrated circuit operates with a power supply of 1.8 V/3.3 V and is housed in a 100-lead, Pb-free LQFP package. It offers RGB to YCbCr color conversion and provides both RGB and YCbCr output formats. The AD9397KSTZ-150 is suitable for use in advanced TVs, HDTVs, projectors, and LCD monitors, making it a versatile choice for engineers looking to implement DVI connectivity in their designs.

Datasheet Summary
Powered by GS/AI

The AD9397KSTZ-150 is a DVI interface receiver designed for high-performance digital video applications. It supports DVI 1.0 and is capable of handling video resolutions up to SXGA (1280 vó 1024 at 80 Hz) and all HDTV formats, including 1080p and 720p. The device features a 150 MHz bandwidth and includes support for high-bandwidth digital content protection (HDCP 1.1), allowing for secure transmission of encrypted video content. This integrated circuit operates with a power supply of 1.8 V/3.3 V and is housed in a 100-lead, Pb-free LQFP package. It offers RGB to YCbCr color conversion and provides both RGB and YCbCr output formats. The AD9397KSTZ-150 is suitable for use in advanced TVs, HDTVs, projectors, and LCD monitors, making it a versatile choice for engineers looking to implement DVI connectivity in their designs.

Suppliers

Company
Product
Description
Supplier Links
Interface - Specialized - AD9397KSTZ-150 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
AD9397KSTZ-150
Interface - Specialized AD9397KSTZ-150
IC INTERFACE 150MHZ DVI 100LQFP

IC INTERFACE 150MHZ DVI 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Interfaces
Product Number AD9397KSTZ-150
Product Name Interface - Specialized
Technology DVI; DVI
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-KQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPM2637TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-SMD Module
Pins 28 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details