Rochester Electronics Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD73311LARS-REEL AD73311LARS-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909661-AD73311LARS-R EEL Features: 2 Channel AFE 16 Bit 50 mW 20-SSOP Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909661-AD73311LARS-R EEL Features: 2 Channel AFE 16 Bit 50 mW 20-SSOP Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD73311LARS-REEL - 909661-AD73311LARS-REEL - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD73311LARS-REEL
909661-AD73311LARS-REEL
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD73311LARS-REEL 909661-AD73311LARS-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 909661-AD73311LARS-R EEL Features: 2 Channel AFE 16 Bit 50 mW 20-SSOP Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1500 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909661-AD73311LARS-REEL
Features: 2 Channel AFE 16 Bit 50 mW 20-SSOP
Package: Bulk
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 909661-AD73311LARS-REEL
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD73311LARS-REEL
Package Type SSOP; SOP; 20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

100MHz 2.5V 3.3V TSSOP Analog Switch and Multiplexer IC - 743-74CB3T16212DGGRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Bandwidth 100 MHz
View Details
2 suppliers
Triple 2-channel analog multiplexer/demultiplexer - 74HC4053BQ,115 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT763-1 SOT763-1
View Details
5 suppliers