Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574AKP AD574AKP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859545-AD574AKP Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PLCC (11.51x11.51) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Family Name: AD574A Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859545-AD574AKP Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PLCC (11.51x11.51) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Family Name: AD574A Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574AKP
859545-AD574AKP
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574AKP 859545-AD574AKP
Manufacturer: Analog Devices Inc. Win Source Part Number: 859545-AD574AKP Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PLCC (11.51x11.51) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Family Name: AD574A Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859545-AD574AKP
Operating Temperature Range: 0°C ~ 70°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PLCC (11.51x11.51)
Package: Bulk
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Family Name: AD574A
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD574AKP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD574AKP
Data Acquisition - Analog to Digital Converters (ADC) AD574AKP
IC ADC 12BIT SAR 28PLCC

IC ADC 12BIT SAR 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859545-AD574AKP AD574AKP
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574AKP Data Acquisition - Analog to Digital Converters (ADC)
Package Type PLCC; 28-PLCC (11.51x11.51)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923060 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details