Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD5212BD AD5212BD

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859458-AD5212BD Operating Temperature Range: -25°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-CDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859458-AD5212BD Operating Temperature Range: -25°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-CDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD5212BD
859458-AD5212BD
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD5212BD 859458-AD5212BD
Manufacturer: Analog Devices Inc. Win Source Part Number: 859458-AD5212BD Operating Temperature Range: -25°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-CDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859458-AD5212BD
Operating Temperature Range: -25°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-CDIP
Package: Bulk
Package: 24-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD5212BD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD5212BD
Data Acquisition - Analog to Digital Converters (ADC) AD5212BD
12-BIT SAR, HIGH ACCURACY ADC

12-BIT SAR, HIGH ACCURACY ADC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859458-AD5212BD AD5212BD
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD5212BD Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; 24-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342594-SI8935D-IS4 - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD673JD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers