Rochester Electronics Logic - Multivibrators 7603901FA

Description
SN54LS123 RETRIGGERABLE MONOSTAB
Datasheet
Description
SN54LS123 RETRIGGERABLE MONOSTAB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - 7603901FA - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
7603901FA
Logic - Multivibrators 7603901FA
SN54LS123 RETRIGGERABLE MONOSTAB

SN54LS123 RETRIGGERABLE MONOSTAB

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number 7603901FA
Product Name Logic - Multivibrators
Type Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD74HCT4538M - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74LS122 Retriggerable monostable multivibrator - SN74LS122DG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
Logic Family / Base Number Nexperia - 29AC1133 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type Other; SOIC
Number of Pins 16
View Details
Monostable Multivibrator - 288/C,B - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 10 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details