74LCX841WMX -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
74LCX841WMX
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
74LCX841WMX |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Transparent-D
Output Characteristics
3-State
Operating Current
0.0400 mA
View Details
2 suppliers
Latch Type
D
Output Characteristics
3-State
Features
ESD Protection
View Details
5 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Integrated Device Technology
Supply Voltage
5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
LEADLESS CC STD OUTLINE
View Details