Rochester Electronics Logic - Latches 74HC573D,653

Description
IC LATCH OCTAL D 3STATE 20SOIC
Datasheet
Description
IC LATCH OCTAL D 3STATE 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74HC573D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HC573D,653
Logic - Latches 74HC573D,653
IC LATCH OCTAL D 3STATE 20SOIC

IC LATCH OCTAL D 3STATE 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74HC573D,653
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVC573ABXX-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9571201Q3A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 34 mA
View Details
Logic - Latches - 74HC373PW-Q100,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Quad Latch - 4337/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 150 milliwatts
View Details