Rochester Electronics Logic - Latches 74HC563N,652

Description
IC LATCH OCTAL D 3STATE 20DIP
Datasheet
Description
IC LATCH OCTAL D 3STATE 20DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74HC563N,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HC563N,652
Logic - Latches 74HC563N,652
IC LATCH OCTAL D 3STATE 20DIP

IC LATCH OCTAL D 3STATE 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74HC563N,652
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-2445-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 3.6V
View Details
4 suppliers
CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - 8407001EA - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 6
Operating Current 0.0400 mA
View Details
3 suppliers
Logic - Latches - 74ACT11373DW - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
8-Bit Bistable Latch - 54100/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details