Rochester Electronics Logic - Latches 74HC373DB,118

Description
IC OCTAL D TRANSP LATCH 20SSOP
Datasheet
Description
IC OCTAL D TRANSP LATCH 20SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74HC373DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HC373DB,118
Logic - Latches 74HC373DB,118
IC OCTAL D TRANSP LATCH 20SSOP

IC OCTAL D TRANSP LATCH 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74HC373DB,118
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX841WMX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54LVC373A OCTAL TRANSPARENT D-TYPE LATCHES  WITH 3-STATE OUTPUTS - 5962-9757301QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
Latches - 74HCT573D - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details